EN
  • EN
  • DE

PIC16F15345T-I/SS

Part No PIC16F15345T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F15345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F15345T-I/SS-ND,PIC16F15345T-I/SSTR,PIC16F15345T-I/SSCT,PIC16F15345T-I/SSDKR
Standard Package 1,600
Win Source Part Number 968316-PIC16F15345T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15345T-I/SS CAD Model

Description

The PIC16F15345T-I/SS is a versatile microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This MCU is part of the PIC16F family, which is widely recognized for its ease of use and reliability in various applications. The PIC16F15345T-I/SS is designed to cater to a broad range of applications, from simple consumer electronics to more complex industrial systems.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 32 MHz internal oscillator
  • Flash Memory: Equipped with 28 KB of self-write flash memory
  • RAM: 2 KB of RAM ensures smooth operation
  • Data EEPROM: 256 bytes of data EEPROM
  • I/O Pins: 24 programmable I/O pins for flexible connectivity
  • Communication Interfaces: I2C, SPI, and EUSART for versatile peripheral connections
  • Timers: Multiple timers including 2x 8-bit and 2x 16-bit timers
  • ADC: 10-bit Analog-to-Digital Converter with up to 35 channels
  • Operating Voltage: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Package: SSOP-28 (Shrink Small Outline Package)

Applications

The PIC16F15345T-I/SS is a highly adaptable MCU, making it suitable for a myriad of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart sensors

Development Support

Microchip Technology provides extensive support for development with the PIC16F15345T-I/SS, including development boards, software libraries, and the MPLAB® X Integrated Development Environment (IDE). This ensures that engineers can quickly and efficiently develop, program, and debug their applications.

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The PIC16F15345T-I/SS MCU is no exception, providing the robustness and longevity required for products that are expected to perform consistently over an extended period.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2188 $66.5640
65+ $1.8214 $118.3910
100+ $1.7637 $176.3700
140+ $1.7071 $238.9940
175+ $1.6505 $288.8375
235+ $1.4796 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess