EN
  • EN
  • DE

PIC16F15355T-I/SS

Part No PIC16F15355T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F15355
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,100
Win Source Part Number 1109337-PIC16F15355T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15355T-I/SS CAD Model

Description

The PIC16F15355T-I/SS is a versatile and powerful microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the expansive PIC16F family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 14 KB (8K x 14)
  • SRAM: 1 KB
  • Data EEPROM: 256 Bytes
  • 32 MHz Internal Oscillator with 4x PLL Option
  • Dual-Channel 10-bit Analog-to-Digital Converter (ADC) with 17 channels
  • 5-bit Digital-to-Analog Converter (DAC)
  • Two Comparators with two voltage reference modules
  • 25 I/O Pins and 35 Source Current Interrupts
  • Four Timer Modules (2 x 8-bit, 2 x 16-bit)
  • Two CCP (Capture/Compare/PWM) Modules
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Complementary Waveform Generator (CWG) Module
  • Integrated Temperature Sensor
  • Operating Voltage Range: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Package: SSOP-20

Advanced Peripherals:

The PIC16F15355T-I/SS boasts advanced peripherals that enable complex functions and enhance the flexibility of the device. These include multiple communication interfaces, configurable logic cells, and a zero-cross detect module, making it an ideal choice for applications requiring sophisticated control and monitoring capabilities.

Applications:

Due to its robust feature set and adaptability, the PIC16F15355T-I/SS is suitable for a broad spectrum of applications, including:

  • Automotive Systems
  • Home Appliances
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices

With its integration of power and flexibility, the PIC16F15355T-I/SS from Microchip Technology stands as an ideal solution for designers looking to optimize their embedded systems while reducing development time and cost.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0007 $50.0350
125+ $0.8211 $102.6375
190+ $0.7954 $151.1260
260+ $0.7698 $200.1480
340+ $0.7441 $252.9940
450+ $0.6671 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess