EN
  • EN
  • DE

MAX3420EETG+

Part No MAX3420EETG+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC USB PERIPH CONTROLLER 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller USB 2.0 SPI Interface 24-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX3420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881578-MAX3420EETG+
Ultra Librarian 3D Model Ultra Librarian MAX3420EETG+ CAD Model

Description

The MAX3420EETG+ is a highly integrated USB peripheral controller designed by Maxim Integrated, providing an ideal solution for adding USB functionality to electronic devices. This compact and efficient controller is equipped with an integrated full-speed USB transceiver and an SPI interface, making it perfect for applications that require USB connectivity with minimal design effort and footprint.

The MAX3420EETG+ operates as a fully compliant USB 2.0 full-speed device, supporting data transfer rates of up to 12Mbps. It is designed to interface with any SPI master, such as an MCU, with clock speeds up to 26MHz, allowing for fast and reliable communication between the USB device and the host processor.

Key Features:

  • USB Compliance: Full compliance with USB 2.0 specifications ensures seamless integration and compatibility with existing USB systems.
  • SPI Interface: The SPI slave interface supports high-speed communication with the host processor, facilitating rapid data transfers and device control.
  • Integrated Functionality: Includes an integrated voltage regulator, oscillator, and ESD protection, reducing the need for external components and simplifying the design process.
  • Programmable Endpoint Memory: Features 3,456 bytes of user-configurable endpoint memory, allowing flexible allocation for different USB transfer types.
  • Low Power Consumption: The device supports low-power modes, making it suitable for battery-powered applications.
  • Package: Available in a 32-pin TQFN package, providing a compact solution for space-constrained applications.

Applications:

The MAX3420EETG+ is versatile and can be used in a wide range of applications where USB connectivity is required. It is particularly well-suited for portable devices, instrumentation, point-of-sale terminals, and any other system that benefits from the convenience and compatibility of USB interfaces.

With its robust feature set and ease of integration, the MAX3420EETG+ from Maxim Integrated is an excellent choice for designers looking to enhance their products with full-speed USB functionality through a reliable and straightforward interface.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess