EN
  • EN
  • DE

PIC16F15356T-E/SSVAO

Part No PIC16F15356T-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000657-PIC16F15356T-E/SSVAO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 16F
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Package Tape & Reel (TR)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian PIC16F15356T-E/SSVAO CAD Model

Description

Product Overview: PIC16F15356T-E/SSVAO by Microchip Technology

The PIC16F15356T-E/SSVAO is a versatile and high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This particular MCU belongs to Microchip's extensive PIC16F product line, which is well-known for its ease of use, low power consumption, and robust feature set that enables designers to tackle various projects ranging from simple to complex.

Key Features

  • Core: The PIC16F15356T-E/SSVAO is built around a high-performance 8-bit PIC core, with an enhanced Mid-range core with 49 Instruction, 16 Stack Levels.
  • Flash Memory: It comes with 14 KB of flash memory, providing ample space for application code.
  • RAM: The device is equipped with 1 KB of RAM, allowing for efficient data manipulation and storage during operation.
  • EEPROM: With 256 Bytes of data EEPROM, this MCU offers non-volatile storage for critical data that must be preserved between resets or power cycles.
  • I/O Pins: It features 28 versatile input/output pins, which are suitable for interfacing with various peripherals and other digital systems.
  • Communication Peripherals: The MCU includes a range of communication interfaces such as I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and external devices.
  • Analog Features: It has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing the capability to interface with analog sensors and convert their signals for digital processing.
  • Timers and PWM: Multiple timers and up to 5 PWM modules facilitate accurate timing operations and control of devices such as motors and LEDs.
  • Temperature Range: The operating temperature range of -40°C to 125°C ensures reliability across various environmental conditions.
  • Package: This MCU is available in a 28-SSOP package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Application Areas

The PIC16F15356T-E/SSVAO is an adaptable MCU that can be employed in a multitude of applications. Its capabilities make it ideal for use in automation systems, consumer electronics, automotive components, medical devices, and Internet of Things (IoT) endpoints. Its robust set of features ensures that it can meet the demands of both simple control systems and more complex digital signal processing tasks.

With its combination of performance, memory options, and rich peripheral set, the PIC16F15356T-E/SSVAO by Microchip Technology stands as a smart choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess