EN
  • EN
  • DE

MAX3453EETE

Part No MAX3453EETE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX USB ESD-PROT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250mV
Data Rate 12Mbps
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 088987-MAX3453EETE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3453EETE CAD Model

Description

The MAX3453EETE is a versatile and high-performance USB transceiver chip designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This advanced component is specifically engineered to facilitate USB 2.0 high-speed data communication in a variety of electronic devices, offering a compact and efficient solution for developers and manufacturers.

Key Features

  • USB 2.0 Compliance: The MAX3453EETE adheres to the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and systems.
  • High-Speed Data Transfer: Capable of supporting data rates up to 480Mbps, this transceiver is ideal for applications that require fast data exchange.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity, enhancing its durability and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3453EETE operates with minimal power, making it suitable for battery-powered and portable applications.
  • Compact Form Factor: The transceiver comes in a 16-pin thin QFN package, which allows for a small PCB footprint and is ideal for space-constrained designs.

Applications

The MAX3453EETE is a highly adaptable USB transceiver, making it an excellent choice for a broad range of applications, including:

  • Portable Devices
  • USB Hubs and Peripherals
  • Mobile Phones and Smart Devices
  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The MAX3453EETE also features an integrated voltage regulator, which simplifies the power supply design by providing stable operation from an unregulated source.

For developers, Maxim Integrated provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the MAX3453EETE into their projects.

With its combination of high-speed performance, robust protection features, and compact design, the MAX3453EETE from Maxim Integrated stands out as a superior choice for implementing USB connectivity in modern electronic devices.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Omron
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess