EN
  • EN
  • DE

PIC16F1704-I/ST

Part No PIC16F1704-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1084960-PIC16F1704-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1704-I/ST CAD Model

Description

Microchip Technology PIC16F1704-I/ST Microcontroller

The PIC16F1704-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver efficiency and versatility for a wide range of embedded applications. It is part of the PIC16F170X family which is known for its Intelligent Analog integration and Core Independent Peripherals (CIPs). This microcontroller is particularly suitable for applications requiring a combination of analog functionality and digital processing capabilities.

Encased in a small TSSOP-14 package, the PIC16F1704-I/ST features a robust set of components, including 7 KB of Flash memory and 512 bytes of RAM, which provides ample space for program storage and efficient data handling. The device operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.

One of the standout features of the PIC16F1704-I/ST is its integrated Analog-to-Digital Converter (ADC) with Computation (ADCC), which simplifies complex analog tasks. The ADCC automates capacitive voltage divider (CVD) techniques for advanced touch sensing, averaging, filtering, and threshold detection, thereby reducing the workload on the CPU and enhancing system performance.

The microcontroller also includes two PWM modules, a Complementary Waveform Generator (CWG), and a Numerically Controlled Oscillator (NCO), which provide enhanced control for power management and precision in timing-related tasks. Additionally, the device supports various communication protocols, including I2C, SPI, and EUSART, allowing for seamless integration with peripheral devices and communication modules.

With its eXtreme Low Power (XLP) technology, the PIC16F1704-I/ST ensures energy efficiency, which is crucial for battery-operated devices. The microcontroller features Power-Saving modes, such as Idle and Doze, which help to minimize power consumption during periods of reduced activity.

Overall, the PIC16F1704-I/ST is a versatile and powerful microcontroller that is well-suited for applications in automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices. Its combination of intelligent analog features and core independent peripherals makes it an ideal choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7098 $51.2940
75+ $1.4029 $105.2175
115+ $1.3591 $156.2965
155+ $1.3152 $203.8560
200+ $1.2714 $254.2800
265+ $1.1399 $302.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess