EN
  • EN
  • DE

PIC16F1708-I/ML

Part No PIC16F1708-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000314-PIC16F1708-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F1708-I/ML CAD Model

Description

Microchip Technology's PIC16F1708-I/ML Microcontroller

The PIC16F1708-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This compact, yet powerful, integrated circuit is part of the PIC16F170X family that features enhanced Core Independent Peripherals (CIPs) which help in reducing the load on the CPU and enabling a more efficient system design.

Key Features:

  • Flash Memory: The microcontroller comes with 14 KB of on-board flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • SRAM and EEPROM: With 1 KB of SRAM and 256 bytes of EEPROM, the PIC16F1708-I/ML offers reliable data storage options for real-time data manipulation and parameter retention across power cycles.
  • I/O Pins: The device includes up to 18 I/O pins, which can be configured for various input/output functions, providing versatility in interfacing with other components of a system.
  • Integrated Analog Features: It boasts a range of analog features, such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two comparators with Voltage Reference, and a Fixed Voltage Reference (FVR) module to ensure precise analog signal measurements.
  • Timers and Communication Modules: The microcontroller is equipped with multiple timers, a PWM module, and communication peripherals including EUSART, I2C, and SPI, which facilitate a wide array of functions from timing operations to serial data transfer.
  • Enhanced Power Management: The PIC16F1708-I/ML supports various power-saving modes, including Idle and Doze, to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The device is available in a 20-pin QFN package (ML), providing a compact footprint ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications:

With its robust feature set, the PIC16F1708-I/ML is well-suited for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

In summary, the PIC16F1708-I/ML from Microchip Technology is a versatile, efficient, and reliable microcontroller that provides designers with a comprehensive solution for a multitude of embedded system applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,198 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess