EN
  • EN
  • DE

S908GR48AE1CFAE

Part No S908GR48AE1CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 48KB Flash, 8MHz, -40/+85degC, Automotive Qualified, QFP 48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
RoHS Compliant
Win Source Part Number 1090633-S908GR48AE1CFAE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908GR48AE1CFAE CAD Model

Description

Introducing the NXP S908GR48AE1CFAE Microcontroller

The NXP S908GR48AE1CFAE is a robust, high-performance microcontroller designed to meet the demanding requirements of automotive and industrial applications. This advanced microcontroller is part of NXP's S9S08 series, known for its exceptional reliability, efficiency, and ease of use. With its integrated features and capabilities, the S908GR48AE1CFAE is the ideal choice for engineers looking to develop sophisticated control systems.

Key Features

  • Core: At the heart of the S908GR48AE1CFAE is an HCS08 central processing unit (CPU) that operates at speeds of up to 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes equipped with 48 KB of flash memory, providing ample space for application code and data storage, alongside 2 KB of RAM for efficient data handling and processing.
  • I/O Capabilities: The microcontroller boasts a variety of input/output options, including multiple general-purpose input/output (GPIO) pins, which allow for flexible interfacing with a wide range of peripherals and sensors.
  • Timers: Multiple timer systems, including an enhanced capture/compare timer, are available to support accurate timing and control operations.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the conversion of analog signals to digital, facilitating the use of analog sensors and inputs.
  • Communication Interfaces: The device includes a range of communication interfaces such as I2C, SPI, and SCI, enabling seamless connectivity and data exchange with other devices and systems.
  • Robust Design: Designed with automotive and industrial applications in mind, the microcontroller is engineered to withstand harsh environments and is characterized by its extended temperature range and reliability.

Applications

The NXP S908GR48AE1CFAE is versatile and can be used in various applications such as engine control units, body control modules, industrial control systems, and sensor management systems. Its robust design and comprehensive feature set make it particularly well-suited for the automotive industry, where precision and durability are paramount.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the NXP S908GR48AE1CFAE provides a solid foundation for your projects, offering the performance and features needed to create innovative and reliable solutions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,739 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess