EN
  • EN
  • DE

PIC16F1718-E/SS

Part No PIC16F1718-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352614-PIC16F1718-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1718-E/SS CAD Model

Description

Microchip Technology PIC16F1718-E/SS Microcontroller

The PIC16F1718-E/SS is a versatile and high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. Designed with a focus on ease of use and flexibility, this microcontroller is well-suited for a broad range of applications, from industrial control systems to consumer electronics. The PIC16F1718-E/SS comes in a compact SSOP-20 (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

At the heart of the PIC16F1718-E/SS is a powerful 8-bit processor that runs at a maximum speed of 32 MHz, providing the computational power needed for complex tasks. The MCU features 16 KB of flash memory, which is ample space for storing application code, and 1 KB of RAM for efficient data manipulation. Additionally, the device includes 256 bytes of EEPROM, which can be used for storing non-volatile data that must be preserved between power cycles.

One of the key features of the PIC16F1718-E/SS is its rich set of peripherals. It includes up to 17 channels of 10-bit Analog-to-Digital Converters (ADC), which are essential for interfacing with analog sensors and inputs. The MCU also boasts two comparators, a 9-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces such as I2C, SPI, and EUSART, allowing for easy integration with other digital systems and components.

The device is designed with power efficiency in mind, featuring several power-saving modes to reduce power consumption during idle periods. This makes it particularly suitable for battery-powered devices where energy conservation is critical. Furthermore, the PIC16F1718-E/SS supports an extended operating voltage range from 1.8V to 5.5V, providing designers with the flexibility to choose the appropriate power supply based on their specific application requirements.

For development and debugging, the PIC16F1718-E/SS is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools greatly simplify the process of programming and configuring the MCU, helping developers to bring their products to market faster.

In summary, the PIC16F1718-E/SS from Microchip Technology is a feature-rich, power-efficient microcontroller that is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4091 $52.9092
28+ $3.6178 $101.2984
43+ $3.5047 $150.7021
59+ $3.3917 $200.1103
77+ $3.2786 $252.4522
103+ $2.9395 $302.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess