EN
  • EN
  • DE

PIC16F1719-E/MV

Part No PIC16F1719-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1719
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1318764-PIC16F1719-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1719-E/MV CAD Model

Description

Microchip Technology PIC16F1719-E/MV Microcontroller

The PIC16F1719-E/MV from Microchip Technology is a versatile and powerful 8-bit microcontroller that is designed to meet the needs of a wide range of applications. This particular model is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and comes in a 28-pin UQFN package, offering a compact footprint for space-constrained applications.

With a CPU speed of up to 32 MHz and an operating voltage range of 1.8V to 5.5V, the PIC16F1719-E/MV is suitable for both low-power and high-performance systems. It features 28 KB of flash program memory, providing ample space for complex programs and 2 KB of RAM for data storage. Additionally, it includes 256 bytes of EEPROM, which can be used to store non-volatile data that must be preserved between power cycles.

The device boasts an impressive array of integrated peripherals that are designed to simplify design and reduce component count. These include:

  • 11 analog channels with a 10-bit Analog-to-Digital Converter (ADC), allowing for precise measurement of analog signals.
  • Three operational amplifiers with a Charge Time Measurement Unit (CTMU) for touch sensing or advanced sensor interfacing.
  • Two comparators for quick response to voltage changes and threshold detection.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI communication modules for versatile connectivity options.
  • Four Timer Modules and two Capture/Compare/PWM (CCP) modules, which are essential for timing and control applications.

For enhanced control, the microcontroller also features a Complementary Waveform Generator (CWG) that can be used to generate complementary waveforms for motor control or other applications. Additionally, the microcontroller supports various power-saving modes, including Idle and Doze, to reduce power consumption during periods of inactivity.

With its robust set of features and capabilities, the PIC16F1719-E/MV is an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency. Whether it's for automation systems, consumer electronics, or automotive applications, this microcontroller is equipped to deliver reliable and efficient performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess