EN
  • EN
  • DE

PIC16F1782-E/MV

Part No PIC16F1782-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1782
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322008-PIC16F1782-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1782-E/MV CAD Model

Description

Product Overview

The PIC16F1782-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and efficiency in a wide range of embedded applications. This microcontroller is part of Microchip's PIC16F family, which is well-suited for low power and high-performance projects.

Key Features

  • Core: The PIC16F1782 features an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
  • Flash Memory: It comes with 3.5 KB of on-board flash memory, providing ample space for application code.
  • RAM and EEPROM: This MCU boasts 256 Bytes of RAM and 256 Bytes of EEPROM for data storage.
  • I/O Pins: It provides 18 general-purpose I/O pins, giving developers flexibility in interfacing with various peripherals.
  • Communication Peripherals: The device includes versatile communication modules, such as I2C, SPI, and EUSART, which enable easy integration with other digital systems and components.
  • Analog Features: The MCU is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, along with two comparators, enhancing its capability to handle analog signals.
  • Timers: It has a range of timers, including 8-bit and 16-bit timers, which are essential for precise event timing and pulse width modulation (PWM).
  • Operating Voltage: The PIC16F1782 operates within a voltage range of 1.8V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

With its rich set of features, the PIC16F1782-E/MV is ideal for application areas such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management
  • Internet of Things (IoT) devices

Design Support

Microchip Technology provides extensive support for the PIC16F1782-E/MV, including development tools, software libraries, and documentation to assist engineers in accelerating the design process and bringing products to market faster.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess