EN
  • EN
  • DE

PIC16F1782T-I/ML

Part No PIC16F1782T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 11x12b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088392-PIC16F1782T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1782T-I/ML CAD Model

Description

Microchip Technology PIC16F1782T-I/ML Microcontroller

The PIC16F1782T-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a balanced blend of computational power and energy efficiency for a broad range of embedded applications. This microcontroller is part of the popular PIC16F family, renowned for its ease of use, reliability, and versatility in various electronic systems.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Memory: 3.5KB of Flash Program Memory, 256 Bytes of EEPROM, and 512 Bytes of RAM
  • Speed: Up to 32 MHz internal oscillator
  • I/O and Packages: 18 I/O pins, available in 20-pin QFN (ML) package
  • Operating Voltage: 1.8V to 5.5V, suitable for battery-operated and low-power applications
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Peripherals: Includes PWM modules, multiple timers, comparators, and a 10-bit ADC with Computation (ADC2) for advanced control applications
  • Communication: Features various serial communication modules including I²C, SPI, and EUSART for versatile connectivity options
  • Power-Saving Modes: Multiple power-saving modes for energy efficiency, including Idle and Doze modes
  • On-Chip Features: Integrated Power-On Reset (POR), Power-Up Timer (PWRT), Oscillator Start-Up Timer (OST), and Brown-Out Reset (BOR) for reliable operation

Applications:

The PIC16F1782T-I/ML is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Conclusion:

With its robust set of features and capabilities, the PIC16F1782T-I/ML microcontroller is a perfect choice for designers looking for a cost-effective, yet powerful microcontroller for their embedded projects. Its extensive support for various communication protocols, along with its programmable peripherals, make it a versatile and adaptable solution for a multitude of electronic applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess