EN
  • EN
  • DE

PIC16F1787-I/MV

Part No PIC16F1787-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1084971-PIC16F1787-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1787-I/MV CAD Model

Description

Microchip Technology's PIC16F1787-I/MV Microcontroller

The PIC16F1787-I/MV is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and power efficiency. It is part of Microchip's Enhanced Mid-range Core product line, which offers increased performance over traditional 8-bit microcontrollers.

This microcontroller is equipped with 16KB of flash memory and 1KB of RAM, providing ample space for application code and data storage. It operates at a wide voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power devices. The PIC16F1787-I/MV comes in a 40-pin UQFN package, which is ideal for space-constrained applications.

One of the key features of the PIC16F1787-I/MV is its Enhanced Mid-range Core with a 49 Instruction, 16 Stack Levels architecture, which enables efficient use of code memory and a quick response to interrupts. The microcontroller also boasts extensive analog capabilities, including an 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and three operational amplifiers that can be used for sensor interfacing or analog signal processing.

For communication purposes, the device includes Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI modules, allowing for easy integration into communication networks and enabling the microcontroller to interface with a variety of sensors and peripheral devices.

The PIC16F1787-I/MV also features a range of programmable timers, comparators, and PWM modules, which are essential for timing-related tasks such as motor control, lighting control, and other time-sensitive operations. Additionally, it supports hardware-based multiply and divide operations which can greatly speed up mathematical computations.

Microchip Technology provides comprehensive development support for the PIC16F1787-I/MV, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial code generation to hardware debugging.

In summary, the PIC16F1787-I/MV microcontroller is a highly capable and flexible solution for designers looking to add robust control and interfacing capabilities to their embedded systems, while maintaining low power consumption and a small form factor.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3654 $50.9232
20+ $5.2229 $104.4580
30+ $5.0597 $151.7910
41+ $4.8965 $200.7565
53+ $4.7333 $250.8649
71+ $4.2436 $301.2956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess