EN
  • EN
  • DE

PIC16F1826T-E/SS

Part No PIC16F1826T-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20/28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348552-PIC16F1826T-E/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1826T-E/SS CAD Model

Description

The PIC16F1826T-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. It is a member of Microchip's extensive PIC16F family, known for its ease of use, low power consumption, and advanced features.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set that strikes an optimal balance between low cost, ease of use, and computational power.
  • Flash Memory: Boasting 3.5KB of on-board flash memory, it provides ample space for application code.
  • RAM and EEPROM: It comes with 256 bytes of RAM and 256 bytes of data EEPROM, which are essential for temporary data storage and non-volatile storage needs.
  • Speed: This MCU can run up to 32 MHz, providing robust processing capabilities for time-sensitive tasks.
  • I/O Ports: It is equipped with 18 I/O pins, allowing for flexible interfacing with external devices and peripherals.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels, the ADC feature enables the microcontroller to convert analog signals into digital data.
  • Communication Peripherals: Includes I2C, SPI, and EUSART, which provide versatile options for serial communication.
  • Timers: Multiple timers are available, including a 16-bit timer, two 8-bit timers, and additional specialized timers, aiding in precise event scheduling and time-based operations.
  • Interrupt Capability: Offers extensive interrupt handling capabilities with an adjustable Interrupt Priority system.
  • Power-Saving Modes: Features several power management options like Idle and Sleep modes to minimize power consumption.

Package and Temperature Range:

The PIC16F1826T-E/SS comes in a compact SSOP-20 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It is also characterized by an extended temperature range, ensuring reliable operation in environments with extreme temperatures.

Applications:

This MCU is well-suited for a variety of applications, including but not limited to automotive systems, home appliances, medical devices, and industrial automation. Its rich set of features and capabilities make it an ideal choice for designers looking for a cost-effective yet powerful solution for their embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6138 $60.1174
54+ $2.1448 $115.8192
84+ $2.0778 $174.5352
115+ $2.0109 $231.2535
149+ $1.9439 $289.6411
199+ $1.7429 $346.8371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess