EN
  • EN
  • DE

PIC16F1827-E/ML

Part No PIC16F1827-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1827
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655242-PIC16F1827-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-E/ML CAD Model

Description

Microchip Technology's PIC16F1827-E/ML Microcontroller

The PIC16F1827-E/ML is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient power management and sophisticated peripheral integration. This microcontroller is a part of the PIC16F family, which is well-known for its robust architecture, wide range of features, and ease of use, making it an ideal solution for a variety of electronic projects and products.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set, the enhanced mid-range core facilitates improved computational performance and efficient code execution, which is crucial for complex algorithms and control systems.
  • Flash Memory: The device comes equipped with 3.5KB of flash memory, providing ample space for application code storage and in-system programmability for updates and code revisions.
  • RAM and EEPROM: It includes 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, ensuring the preservation of critical data between power cycles.
  • Rich Peripheral Set: The microcontroller boasts a comprehensive set of peripherals, including an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), two CCP (Capture/Compare/PWM) modules, a 12-bit Analog-to-Digital Converter (ADC), and more, to support a wide array of functionalities.
  • Flexible Oscillator Structure: The PIC16F1827-E/ML offers multiple oscillator options such as an internal oscillator block, which provides eight selectable frequencies, allowing for precise clock tuning for various system requirements.
  • I/O Ports: With up to 18 I/O pins, this microcontroller provides the flexibility needed for interfacing with external devices and sensors.
  • Power-Saving Features: It includes several power-saving modes like Power-down, Sleep, and Idle modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.

Packaging and Temperature Range:

The PIC16F1827-E/ML is available in a 28-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. It operates within the extended temperature range, ensuring reliable performance across diverse environmental conditions.

Applications:

This microcontroller is designed for a broad spectrum of applications, including industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices, among others. Its versatility and robust feature set make it an excellent choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess