EN
  • EN
  • DE

PIC16F18324T-I/JQ

Part No PIC16F18324T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16UQFN / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F18324
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345699-PIC16F18324T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F18324T-I/JQ CAD Model

Description

The PIC16F18324T-I/JQ is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit microcontroller is part of Microchip's versatile PIC16F family and is notable for its advanced features and small form factor, making it ideal for space-constrained applications.

Key Features:

  • Core: The device features a precision 8-bit architecture and operates at a maximum frequency of 32 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 3.5 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, which is sufficient for various simple to moderately complex applications.
  • I/O Pins: The microcontroller includes 12 versatile input/output pins that support various digital and analog functionalities, making it suitable for interfacing with sensors, actuators, and other peripherals.
  • Analog Features: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two comparators with Voltage Reference, and a 5-bit Digital-to-Analog Converter (DAC) to handle analog signals with precision.
  • Communication: For communication purposes, the device supports I2C, SPI, and EUSART interfaces, which enable easy connectivity with other microcontrollers, sensors, and external devices.
  • Timers and PWM: It includes various timers and up to four PWM channels, giving users the flexibility to manage time-related tasks and control devices like motors with ease.
  • Low Power Consumption: The PIC16F18324T-I/JQ is designed for energy efficiency, featuring multiple sleep modes to reduce power consumption during idle periods.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliability under harsh environmental conditions.
  • Package: It is available in a 16-pin UQFN package, which is compact and suitable for space-constrained PCB layouts.

With its rich set of peripherals and low-power operation, the PIC16F18324T-I/JQ microcontroller is a perfect choice for a variety of applications, including industrial control systems, consumer electronics, automotive applications, and Internet of Things (IoT) devices. Its robust design and comprehensive feature set enable developers to create sophisticated systems with minimal footprint and power requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8989 $52.1802
43+ $2.3786 $102.2798
66+ $2.3042 $152.0772
90+ $2.2299 $200.6910
116+ $2.1556 $250.0496
156+ $1.9326 $301.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess