EN
  • EN
  • DE

PIC16F18325-I/JQ

Part No PIC16F18325-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UQFN Exposed Pad
Case / Package 16-UQFN (4x4)
Family Name PIC16F18325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889471-PIC16F18325-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F18325-I/JQ CAD Model

Description

Microchip Technology's PIC16F18325-I/JQ Microcontroller

The PIC16F18325-I/JQ is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This versatile MCU is part of the enhanced mid-range PIC16 family, offering an excellent balance between power consumption and processing capabilities.

At the heart of the PIC16F18325-I/JQ lies a powerful 8-bit processor running at a speed of up to 32 MHz, thanks to its internal oscillator, which eliminates the need for external clock components. This MCU comes with 3.5 KB of Flash program memory and 256 bytes of EEPROM data memory, providing ample space for application code and data storage. Additionally, it boasts 512 bytes of RAM, ensuring smooth operation even in data-intensive scenarios.

One of the standout features of this microcontroller is its rich set of peripherals. It includes up to 12 I/O pins with individual direction control, which are highly configurable to suit various interface requirements. The device also supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), SPI, and I2C communication protocols, making it easy to integrate into a system with multiple peripherals.

The PIC16F18325-I/JQ is equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), enabling precise analog signal measurements and reducing the load on the CPU by offloading common signal processing tasks. The MCU also includes two PWM modules, a complementary waveform generator (CWG), and a numerically controlled oscillator (NCO), providing advanced control for motors, lighting, and other variable output devices.

For safety-critical applications, this MCU offers hardware-based features such as a Windowed Watchdog Timer (WWDT), Power-On Reset (POR), and Brown-Out Reset (BOR), ensuring reliable operation under varying power conditions. The device is encapsulated in a space-saving 20-pin QFN package, making it ideal for compact designs.

The PIC16F18325-I/JQ operates across an extended temperature range of -40°C to +125°C and is fully supported by Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries, which simplifies development and reduces time to market.

Whether you're designing a smart sensor, a portable device, or an automated control system, the PIC16F18325-I/JQ offers a perfect blend of performance, power efficiency, and versatility to meet the demands of your next embedded project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4747 $51.9687
50+ $2.0305 $101.5250
77+ $1.9670 $151.4590
106+ $1.9036 $201.7816
136+ $1.8401 $250.2536
182+ $1.6498 $300.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,091 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess