EN
  • EN
  • DE

PIC16F18446T-I/GZ

Part No PIC16F18446T-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168699-PIC16F18446T-I/GZ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number PIC16F18446
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-UQFN (4x4)
Package / Case 20-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F18446T-I/GZ CAD Model

Description

Microchip Technology's PIC16F18446T-I/GZ Microcontroller

The PIC16F18446T-I/GZ is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This powerful microcontroller is part of Microchip's PIC16F family and is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors due to its versatility, low power consumption, and robust feature set.

The PIC16F18446T-I/GZ is built around a high-precision 32 MHz internal oscillator, providing the necessary clock speeds for demanding applications without the need for external components. It is equipped with 14 KB of flash memory and 1 KB of SRAM, ensuring ample space for complex programs and data storage. Additionally, it comes with 256 bytes of EEPROM, which is useful for non-volatile storage of configuration parameters or small amounts of data that must be preserved during power cycles.

This microcontroller features an enhanced mid-range 8-bit CPU with an extended instruction set, which allows developers to write efficient and powerful programs. The device also includes a variety of peripherals that enhance its capabilities, such as:

  • Integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control applications.
  • Two PWM modules for precise control over motors and other actuators.
  • Multiple communication interfaces like I2C, SPI, and EUSART, which enable easy connectivity with other devices and sensors.
  • Configurable Logic Cell (CLC) that provides customizable hardware logic to simplify hardware design and reduce BOM costs.

With its operating voltage range of 1.8V to 5.5V, the PIC16F18446T-I/GZ is versatile in different power environments, making it suitable for battery-operated and power-sensitive applications. The device is also characterized by its extended temperature range, operating reliably between -40°C and 125°C, ensuring performance in harsh environments.

The microcontroller's compact QFN package with a 4x4 mm footprint makes it an excellent choice for space-constrained applications. Moreover, Microchip provides comprehensive development tools and software libraries to support the design and development process, ensuring a smooth path from prototype to production.

With its robust set of features, the PIC16F18446T-I/GZ is a smart choice for developers looking to create sophisticated and reliable embedded systems with minimal power consumption and footprint.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7358 $52.3012
33+ $3.0652 $101.1516
51+ $2.9695 $151.4445
70+ $2.8737 $201.1590
90+ $2.7779 $250.0110
121+ $2.4905 $301.3505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess