TPS2553DBVR/TPS2553DBVT Precision Adjustable Current-Limited Power-Distribution Switches
The TPS2553DBVR and TPS2553DBVT are highly integrated power-distribution switches from Texas Instruments, designed for applications where precision current limiting and high accuracy are required. These devices are part of TI's power management portfolio and offer an adjustable current-limit threshold between 75 mA and 1.3 A via an external resistor. This feature allows for fine-tuning to meet specific system requirements, providing flexibility across different applications.
With a wide operating voltage range of 2.5 V to 6.5 V, the TPS2553 series is suitable for USB applications, including USB ports on computers, monitors, and docking stations. The devices are also ideal for general-purpose power distribution systems that require precise control and monitoring of the load current.
The TPS2553DBVR and TPS2553DBVT incorporate several protective features that enhance system safety and reliability. These include overcurrent protection, thermal shutdown, under-voltage lockout, and reverse current blocking. The overcurrent protection mechanism is designed to respond quickly and accurately to prevent damage to the host device in the event of a short circuit or excessive load conditions.
Thermal shutdown protection ensures that the switch turns off if it exceeds the thermal limits, preventing overheating and potential damage to the device. The under-voltage lockout feature disables the switch when the input voltage drops below a certain threshold, ensuring the switch operates only in its specified voltage range. Reverse current blocking prevents current from flowing backward into the source when the switch is powered off or in a fault condition.
Both the TPS2553DBVR and TPS2553DBVT are offered in a compact SOT-23-6 package, making them suitable for space-constrained applications. The TPS2553DBVR is provided in a reel format for automated assembly processes, while the TPS2553DBVT comes in a tape and reel format, facilitating efficient handling and placement during manufacturing.
Overall, the TPS2553 series from Texas Instruments represents a reliable and precise solution for power distribution with adjustable current limiting, ensuring both flexibility and protection for a wide range of electronic systems.