EN
  • EN
  • DE
  • IT

PIC16F1933-I/ML

Part No PIC16F1933-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1933
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1933IML
Standard Package 61
Win Source Part Number 1322215-PIC16F1933-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1933-I/ML CAD Model

Description

Product Overview: PIC16F1933-I/ML

The PIC16F1933-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact, yet powerful, integrated circuit is part of Microchip's extensive PIC16F family, known for their exceptional efficiency and versatility in various electronic applications.

The PIC16F1933-I/ML features a 28-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. It operates with an enhanced mid-range 8-bit architecture and includes a versatile set of features that make it suitable for a wide range of tasks, from simple to complex.

Key specifications of the PIC16F1933-I/ML include:

  • CPU Speed: Up to 32 MHz internal oscillator.
  • Program Memory: 7 KB of Flash memory, allowing for robust program storage.
  • Data Memory: 256 bytes of EEPROM and 512 bytes of RAM for efficient data handling.
  • I/O Pins: 25 general-purpose I/O pins for maximum interface flexibility.
  • ADC: 17-channel, 10-bit Analog-to-Digital Converter, enabling precise analog signal measurement.
  • Communication Peripherals: Integrated I2C, SPI, and EUSART for comprehensive serial communication options.
  • Timers: Multiple timers, including one 8-bit timer and three 16-bit timers.
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of power supplies.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.

The PIC16F1933-I/ML also boasts enhanced features such as a Capture/Compare/PWM (CCP) module, a Comparator module, and a Voltage Reference module, which add to its capabilities in control-oriented applications. The device is also equipped with Power-Saving features like Power-down mode and Wake-up from Sleep capability, making it suitable for battery-powered and energy-saving applications.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16F1933-I/ML offers a balance of performance, power efficiency, and programming flexibility that can help streamline your development process and create reliable, high-quality products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $71.9469
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $19.2213
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $35.9591
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $1.9069

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess