EN
  • EN
  • DE

PIC16F1934-I/PT

Part No PIC16F1934-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 44-Pin TQFP Tray / IC MCU 8BIT 7KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 038234-PIC16F1934-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F1934
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1934-I/PT CAD Model

Description

The PIC16F1934-I/PT is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of applications. This microcontroller is part of the PIC16F family, which is well-known for its ease of use and robust feature set. It is especially suitable for automation, consumer electronics, automotive industries, and more.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Memory: 7 KB of programmable flash memory, ideal for storing firmware that can be updated in the field.
  • RAM: 256 bytes of RAM to support variables and data storage.
  • Data EEPROM: 256 bytes, providing reliable storage for critical data that must be preserved during power cycles.
  • Speed: Up to 32 MHz internal oscillator, allowing for precise timing and control for various applications.
  • I/O Pins: 33 Input/Output pins, providing ample connectivity options for peripherals and other components.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, to manage timing tasks efficiently.
  • Analog-to-Digital Converter: 12-channel, 10-bit ADC for converting analog signals to digital, useful for sensor interfacing and data acquisition.
  • Communication Interfaces: Integrated support for I2C, SPI, and EUSART, which allows for flexible communication with other devices.
  • Operating Voltage: 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: 44-pin TQFP package for a compact footprint and ease of integration into various designs.

Applications:

The PIC16F1934-I/PT microcontroller is designed for application scalability and can be used in a variety of segments, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices
  • Hobbyist Projects

With its comprehensive feature set and Microchip's reputation for quality, the PIC16F1934-I/PT is an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2849 $51.4188
29+ $3.5159 $101.9611
45+ $3.4060 $153.2700
61+ $3.2961 $201.0621
79+ $3.1863 $251.7177
106+ $2.8566 $302.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,845 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess