EN
  • EN
  • DE

PIC16F1936T-I/ML

Part No PIC16F1936T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1936
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655249-PIC16F1936T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1936T-I/ML CAD Model

Description

PIC16F1936T-I/ML - Microchip Technology

The PIC16F1936T-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a multitude of features suitable for a wide range of applications. This versatile MCU is part of Microchip's extensive PIC16F family, known for their reliability and ease of use. The PIC16F1936T-I/ML operates within a voltage range of 1.8V to 5.5V, making it ideal for low-power and battery-operated devices.

At the heart of this microcontroller is a powerful PIC architecture with a CPU running at a speed of up to 32 MHz. It boasts 14 KB of flash memory, providing ample space for program storage, and 512 bytes of EEPROM for data that requires persistence through power cycles. Additionally, it comes with 1 KB of RAM, ensuring smooth operation and multitasking capabilities.

The PIC16F1936T-I/ML is equipped with enhanced features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise sensor readings and analog input processing. It also includes two comparators, a Capture/Compare/PWM (CCP) module, and a Master Synchronous Serial Port (MSSP) for I2C and SPI communication, which are essential for interfacing with peripherals and other microcontrollers.

This microcontroller provides exceptional flexibility through its programmable brown-out reset, an extended watchdog timer, and an oscillator with frequency ranging from 31 kHz to 32 MHz. These features enhance the safety and reliability of the applications it powers. The PIC16F1936T-I/ML also supports various power-saving modes, making it an excellent choice for energy-efficient designs.

Packaged in a compact 28-pin QFN (Quad Flat No-lead) form factor, the PIC16F1936T-I/ML is suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures robust performance in harsh environments. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F1936T-I/ML provides a solid foundation for your project.

With its rich set of peripherals, low power consumption, and Microchip's renowned support and resources, the PIC16F1936T-I/ML is a go-to microcontroller for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1282 $55.1538
20+ $5.0282 $100.5640
31+ $4.8711 $151.0041
43+ $4.7140 $202.7020
55+ $4.5568 $250.6240
74+ $4.0855 $302.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess