EN
  • EN
  • DE

PIC16F1939-I/ML

Part No PIC16F1939-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 36
Family Name PIC16F1939
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846055-PIC16F1939-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1939-I/ML CAD Model

Description

Microchip Technology's PIC16F1939-I/ML Microcontroller

The PIC16F1939-I/ML is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this MCU is part of the expansive PIC16F family, known for its high performance and reliability in embedded systems.

At the heart of the PIC16F1939-I/ML is a robust 8-bit processor that can operate at a maximum speed of 32 MHz. This processor is supported by 28 KB of flash memory, which provides ample space for application code. Additionally, it boasts 1 KB of EEPROM and 2 KB of RAM, ensuring efficient data storage and manipulation capabilities.

This microcontroller is equipped with an array of features that make it suitable for a broad spectrum of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) gadgets. It comes with an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which allows for sophisticated program control and improved efficiency.

The PIC16F1939-I/ML includes 36 I/O pins, providing developers with flexibility in interfacing with external peripherals. It also features integrated components such as an analog-to-digital converter (ADC) with up to 17 channels, two comparators, and nine 16-bit timers, which contribute to its multifunctional capabilities.

For communication purposes, this MCU supports serial communication via USART, SPI, and I²C, ensuring compatibility with a range of digital devices and enabling easy data transfer. Furthermore, it incorporates Power-saving features like the Power Control mode and a wide operating voltage range of 1.8V to 5.5V, making it an energy-efficient choice for battery-powered applications.

The PIC16F1939-I/ML comes in a 44-pin QFN (Quad Flat No-Lead) package, which is highly compact and suitable for space-constrained designs. This microcontroller is also characterized by its extended temperature range, operating reliably from -40°C to +85°C, which ensures performance in diverse environmental conditions.

Whether you're developing a simple prototype or a complex system, the PIC16F1939-I/ML from Microchip Technology offers the perfect blend of power, functionality, and versatility to meet the demands of your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0452 $52.5876
31+ $3.3191 $102.8921
47+ $3.2154 $151.1238
65+ $3.1117 $202.2605
84+ $3.0080 $252.6720
112+ $2.6968 $302.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess