EN
  • EN
  • DE
  • IT

PIC16F1939-I/P

Part No PIC16F1939-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40DIP / 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series PIC16F1939
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811295-PIC16F1939-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1939-I/P CAD Model

Description

Microchip Technology's PIC16F1939-I/P Microcontroller

The PIC16F1939-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the expansive PIC16 family, which is renowned for its versatility and reliability in a wide range of applications.

This 8-bit microcontroller is designed with flexibility in mind, featuring a 28/40/44-pin, low-power, high-performance CMOS Flash-based architecture. It operates on a wide voltage range, typically from 2.0V to 5.5V, making it suitable for battery-operated and low-power applications. The PIC16F1939-I/P is encapsulated in a PDIP (Plastic Dual In-line Package), which is ideal for prototyping and for use in environments where robustness and ease of handling are priorities.

Equipped with an impressive 32KB of Flash memory, this MCU provides ample space for complex programs and data storage. Its memory architecture is further complemented by 1KB of EEPROM and 2KB of RAM, providing efficient data manipulation and retention capabilities. The device also features an extensive set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules
  • One Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I²C communication
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART)
  • Analog-to-Digital Converter (ADC) with up to 17 channels and 10-bit resolution
  • Two Comparators with selectable voltage reference

The PIC16F1939-I/P also boasts an array of features that enhance its performance and ease of use, such as a programmable Brown-Out Reset (BOR), an Extended Watchdog Timer (WDT), and an on-chip oscillator with an 8 MHz precision. These features ensure reliable operation under varying conditions and minimize the need for external components.

Furthermore, the MCU supports Microchip's XLP (Extreme Low Power) technology, which ensures low power consumption during operation and in sleep modes, extending the battery life of portable applications. With its extensive instruction set, developers can optimize power consumption and speed to meet specific system requirements.

Overall, the PIC16F1939-I/P MCU from Microchip Technology is a robust, feature-rich solution that is perfect for designers looking to develop advanced applications in areas such as automotive, industrial control, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1464 $56.6104
27+ $4.2227 $114.0129
42+ $4.0907 $171.8094
57+ $3.9588 $225.6516
74+ $3.8268 $283.1832
98+ $3.4309 $336.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess