EN
  • EN
  • DE

PIC16F1947-I/PT

Part No PIC16F1947-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 089101-PIC16F1947-I/PT
Family Name PIC16F1947
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16F1947-I/PT CAD Model

Description

Microchip Technology PIC16F1947-I/PT Microcontroller

The PIC16F1947-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication, user-interface, and timing features. This versatile microcontroller is based on Microchip's enhanced mid-range core with an 8-level deep stack and 49 instructions. It operates at a maximum frequency of 32 MHz, providing robust processing power for complex tasks.

Encased in a 64-pin TQFP (Thin Quad Flat Package), the PIC16F1947-I/PT offers ample I/O options for interfacing with peripherals and external devices. It boasts an impressive 28 KB of flash memory for program storage, alongside 1 KB of EEPROM for data that requires non-volatile storage. With 1,024 bytes of RAM, this microcontroller can handle multitasking and buffer sizable amounts of data during operation.

One of the standout features of the PIC16F1947-I/PT is its integrated analog peripherals. It includes 14 channels of 10-bit Analog-to-Digital Converters (ADC), two comparators, and two Pulse Width Modulation (PWM) modules, making it ideal for analog-intensive applications such as sensor interfacing and motor control. Additionally, it supports Enhanced Capture/Compare/PWM (ECCP) for advanced control techniques.

Communication with other devices is made easy with the inclusion of two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which provide support for serial protocols like RS-232, RS-485, and more. It also features a Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities for multi-device communication on a bus.

For developers looking to implement custom user interfaces, the PIC16F1947-I/PT comes with an integrated LCD driver that can drive up to 48 segments, allowing for the creation of informative and interactive displays. The microcontroller's robust set of timers, including a watchdog timer and an adjustable oscillator, ensure precise timing and system stability.

With its wide operating voltage range of 1.8V to 5.5V and industrial temperature range of -40°C to +85°C, the PIC16F1947-I/PT is suited for deployment in diverse environments. Whether it's for home appliances, automotive systems, or industrial controls, this microcontroller is a reliable choice for designers looking to balance performance with flexibility.

Overall, the PIC16F1947-I/PT from Microchip Technology is a feature-rich microcontroller that offers a balance of power, flexibility, and ease of use, making it an excellent choice for a broad array of embedded system applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8353 $51.0354
43+ $2.3264 $100.0352
67+ $2.2537 $150.9979
92+ $2.1810 $200.6520
119+ $2.1083 $250.8877
159+ $1.8902 $300.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,586 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess