EN
  • EN
  • DE

PIC16F59-I/P

Part No PIC16F59-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 40DIP  /  PIC series Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
RAM Size 134 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F59
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F59IP
Standard Package 10
Win Source Part Number 1084985-PIC16F59-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F59-I/P CAD Model

Description

Microchip Technology's PIC16F59-I/P Microcontroller

The PIC16F59-I/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This particular model comes in a 40-pin PDIP (Plastic Dual Inline Package) and operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Equipped with a high-performance RISC CPU, the PIC16F59-I/P boasts a rich set of features that make it an ideal choice for applications requiring complex logic operations and precise timing control. It features a sizeable program memory of 3 KB and a data memory (RAM) of 128 bytes, providing ample space for your application's code and data storage needs.

Key Features:

  • Program Memory: 3 KB of Flash memory, which allows for worry-free program storage as it retains data without power.
  • Data Memory: 128 bytes of RAM for variable storage and efficient data manipulation.
  • Operating Speed: DC – 20 MHz oscillator/clock input, providing fast processing capabilities for time-sensitive tasks.
  • I/O Pins: 32 versatile input/output pins, giving developers the flexibility to interface with a broad range of peripherals and sensors.
  • Timers: Two 8-bit timers and one 16-bit timer, crucial for managing event timing and pulse width modulation (PWM) for tasks like motor control.
  • Communication: Integrated USART module to facilitate serial communication, enabling easy data transfer with other devices.
  • Analog-to-Digital Converter: 8-channel 10-bit ADC, allowing the microcontroller to process analog signals from sensors and convert them into digital values for further processing.
  • Instruction Set: 35 single-word instructions to simplify programming and speed up execution.
  • Power-Saving Modes: Includes power-saving sleep mode, which significantly reduces power consumption when the device is not in active use.

The PIC16F59-I/P is also supported by Microchip's robust development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB ICD programmers/debuggers. This ensures a seamless development experience from prototyping to production.

Whether you're designing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16F59-I/P provides the performance, flexibility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9468 $51.3084
31+ $3.2384 $100.3904
48+ $3.1372 $150.5856
66+ $3.0360 $200.3760
86+ $2.9348 $252.3928
115+ $2.6312 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess