EN
  • EN
  • DE

PIC16F616-E/SL

Part No PIC16F616-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SOIC
Win Source Part Number 210058-PIC16F616-E/SL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F616-E/SL CAD Model

Description

Microchip Technology's PIC16F616-E/SL Microcontroller

The PIC16F616-E/SL is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a balanced combination of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This compact yet powerful MCU is housed in a 14-pin SOIC package, making it suitable for space-constrained designs.

At the heart of the PIC16F616-E/SL is a high-performance RISC CPU with a rich instruction set that enables efficient handling of complex tasks. The microcontroller operates at a maximum frequency of 20 MHz, providing robust processing capabilities for real-time applications. With a wide operating voltage range of 2.0V to 5.5V, it is designed to function in various power environments, from battery-operated devices to industrial systems.

The device includes 3.5 KB of Flash program memory, allowing ample space for application code, and 128 bytes of EEPROM for data storage that needs to persist across power cycles. The 256 bytes of RAM ensures smooth operation and data handling within the microcontroller.

One of the standout features of the PIC16F616-E/SL is its integrated analog peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) that facilitates precise measurement of analog signals. Additionally, it comes with two comparators and a PWM module, making it ideal for control-oriented tasks such as motor control, lighting control, and other applications requiring analog interface or variable output signals.

For communication, the microcontroller supports USART, providing serial communication capabilities that can be used for interfacing with other microcontrollers, sensors, and computers. It also features an In-Circuit Serial Programming™ (ICSP™) interface, which simplifies the programming and debugging process.

With its low power consumption modes, including Power-Saving Sleep mode, the PIC16F616-E/SL is optimized for energy-sensitive applications. Its robust protection features, such as Brown-out Reset (BOR) and Extended Watchdog Timer (EWDT), ensure reliable operation under varying conditions.

Overall, the PIC16F616-E/SL microcontroller is an excellent choice for designers looking for a feature-rich, cost-effective solution for a broad range of embedded systems, from simple consumer electronics to more complex industrial controls.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0126 $50.3150
61+ $1.6514 $100.7354
94+ $1.5998 $150.3812
130+ $1.5482 $201.2660
168+ $1.4966 $251.4288
224+ $1.3418 $300.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess