EN
  • EN
  • DE

PIC16F627-04I/P

Part No PIC16F627-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 042162-PIC16F627-04I/P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F627-04I/P CAD Model

Description

Product Overview: PIC16F627-04I/P

The PIC16F627-04I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide range of embedded applications. This microcontroller is a member of Microchip’s extensive PIC family, known for their ease of use and robust instruction set optimized for system-level control.

One of the key features of the PIC16F627-04I/P is its Flash-based memory, which provides users with the flexibility to quickly program and reprogram the device for rapid prototyping and production. The microcontroller operates at a speed of 4 MHz, offering a balanced compromise between speed and power consumption, suitable for battery-operated or power-sensitive devices.

Key Features:

  • CPU: 8-bit architecture that provides a solid foundation for efficient code execution, making it ideal for handling a variety of control tasks.
  • Program Memory: Comes with 1.75 KB of flash memory, providing ample space for small to medium-sized applications.
  • RAM: 224 bytes of RAM, ensuring smooth operation and data handling within the device.
  • I/O Pins: Features 16 I/O pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Timers: Includes two timers, which can be used for timing and counting applications, adding to the versatility of the microcontroller.
  • In-Circuit Serial Programming™ (ICSP™): Allows for programming while the microcontroller is placed in the target circuit, simplifying the development process.
  • Power-Saving Modes: Equipped with power-saving modes such as sleep mode to conserve energy for battery-powered applications.
  • Operating Voltage: Can operate within a voltage range of 2.0V to 5.5V, making it suitable for a broad range of power environments.

The PIC16F627-04I/P is available in a PDIP (Plastic Dual In-line Package), which is convenient for prototyping on breadboards and through-hole PCB designs. Its robust design ensures reliable operation even in challenging conditions, making it a preferred choice for hobbyists and professionals alike.

Whether you are designing a simple control system or a complex automation solution, the PIC16F627-04I/P offers the perfect blend of features to bring your project to life with efficiency and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess