EN
  • EN
  • DE

PIC16F627A-I/SOG

Part No PIC16F627A-I/SOG
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0434+
Reference case SOP18
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 748268-PIC16F627A-I/SOG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F627A-I/SOG CAD Model

Description

Product Overview: PIC16F627A-I/SOG

The PIC16F627A-I/SOG is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, versatility, and ease of use. This MCU is part of Microchip's extensive PIC family, which is widely recognized for its robust architecture and suitability for a wide range of applications.

Key Features:

  • Flash Memory: The device comes with 1.75 KB of programmable flash memory, providing ample space for application code and data storage, with the added benefit of in-circuit debugging capabilities.
  • EEPROM Data: It includes 128 bytes of EEPROM data memory, which is essential for applications that require non-volatile storage.
  • I/O Pins: The PIC16F627A-I/SOG offers 16 I/O pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Internal Oscillator: An integrated 4 MHz internal oscillator helps reduce external component count, thereby saving space and cost on the PCB design.
  • Communication Peripherals: It supports serial communication through USART, which can be configured for standard serial protocols including RS-232, RS-485, and more.
  • Power-Saving Modes: The MCU features multiple power-saving modes, which are crucial for battery-powered or energy-sensitive applications.

Applications:

The PIC16F627A-I/SOG is ideal for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Home automation systems

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The PIC16F627A-I/SOG is designed to perform consistently across a wide temperature range and is rigorously tested to ensure its durability and longevity in demanding environments.

Package Information:

The MCU is available in a SOIC (Small Outline Integrated Circuit) package, specifically the 18-pin SOG variant, which is suitable for surface-mount technology (SMT) assembly processes.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1376 $51.3024
50+ $2.0024 $100.1200
78+ $1.9347 $150.9066
112+ $1.7994 $201.5328
145+ $1.7318 $251.1110
181+ $1.6641 $301.2021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess