EN
  • EN
  • DE

PIC16F631-I/SO

Part No PIC16F631-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SOIC / MCU 8-bit PIC RISC 1.75KB Flash 5V Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 791973-PIC16F631-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F631
Introduction Date November 08, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F631-I/SO CAD Model

Description

Microchip Technology's PIC16F631-I/SO Microcontroller

The PIC16F631-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex. This microcontroller is part of Microchip's renowned PIC16F family, known for its robust performance and ease of use. The PIC16F631-I/SO variant is housed in a small outline (SO) package, specifically in a 20-pin SOIC form factor, making it suitable for space-constrained applications.

With an operating voltage range of 2.0V to 5.5V, the PIC16F631-I/SO is highly adaptable to various power requirements, which is particularly beneficial for battery-powered or portable devices. Its enhanced mid-range core with 35 instructions and 8 levels of stack enhances the efficiency of program execution, which, coupled with a maximum clock speed of 20 MHz, ensures that it can handle a multitude of tasks swiftly and effectively.

The microcontroller comes equipped with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM, which is ideal for non-volatile storage of configuration or calibration data. The 128 bytes of RAM ensures smooth operation and data handling. Moreover, the device includes an array of built-in peripherals, such as an analog-to-digital converter (ADC) with up to 8 channels, which is perfect for interfacing with various sensors and transducers.

For communication purposes, the PIC16F631-I/SO supports serial programming and offers an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, facilitating serial communication with other microcontrollers, computers, or peripherals. Additionally, it features a Capture/Compare/PWM (CCP) module, which is extremely useful for motor control and other timing-related functions.

Other notable features include power-saving modes like Idle and Power-down modes, an internal oscillator, a brown-out reset (BOR), an extended watchdog timer (WDT), and programmable low-voltage programming. These features make the PIC16F631-I/SO a highly reliable and energy-efficient choice for designers and hobbyists alike.

In summary, the PIC16F631-I/SO from Microchip Technology is a compact, feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and flexibility for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4904 $70.4712
6+ $19.2746 $115.6476
10+ $18.6729 $186.7290
13+ $18.0700 $234.9100
17+ $17.4682 $296.9594
23+ $15.6606 $360.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess