EN
  • EN
  • DE

PIC16F639-I/SS

Part No PIC16F639-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / MCU 8-bit PIC RISC 3.5KB Flash 5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791975-PIC16F639-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F639
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F639-I/SS CAD Model

Description

The PIC16F639-I/SS from Microchip Technology is a versatile and powerful microcontroller that caters to a wide array of applications, ranging from simple to complex embedded systems. This 8-bit CMOS microcontroller is designed with Microchip's advanced RISC architecture, offering exceptional performance and ease of use.

Key Features

  • Integrated EEPROM: The PIC16F639-I/SS comes with 256 bytes of EEPROM data memory, providing a robust solution for non-volatile storage requirements.
  • Flash Program Memory: Equipped with 1.75 KB of flash memory, it allows ample space for application code, supporting intricate programming and functionalities.
  • I/O Ports: This microcontroller offers 18 versatile input/output pins, enabling a wide range of peripheral connections and functionalities for comprehensive system control.
  • Internal Oscillator: Featuring an internal 8 MHz oscillator, the device can operate without an external clock source, simplifying the circuit design and reducing system cost.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with up to 8 channels allows for accurate analog signal acquisition, essential for sensor interfacing and data acquisition applications.
  • Communication Peripherals: It supports serial communication via USART, enabling easy integration with serial devices and facilitating data transfer with other microcontrollers or computers.

Applications

The PIC16F639-I/SS is ideal for a wide range of applications due to its flexible feature set. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation

Package and Quality

The microcontroller is available in a 20-lead SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the PIC16F639-I/SS is designed to meet or exceed these rigorous industry requirements.

With its rich set of features and Microchip's commitment to reliability, the PIC16F639-I/SS is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8836 $58.8360
24+ $4.8279 $115.8696
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess