EN
  • EN
  • DE

SN74LVCE161284VR

Part No SN74LVCE161284VR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC IEEE STD 1284 TXRX 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3 V to 3.6 V
Number of Bits 19
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 111962-SN74LVCE161284VR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCE161284VR CAD Model

Description

The SN74LVCE161284VR is a high-performance, low-power device from the renowned manufacturer, Texas Instruments. This cutting-edge component is part of Texas Instruments' extensive line of semiconductors and integrated circuits, which are known for their superior quality and lasting durability.

Primarily, the SN74LVCE161284VR is a 3.3-V ABT 19-Bit Universal Bus Transceiver with 3-State Outputs. It is designed to operate at low voltage, ensuring minimal power consumption. This makes it an eco-friendly choice for businesses and individuals looking to reduce their carbon footprint without compromising on performance.

One of the key features of the SN74LVCE161284VR is its 3-state outputs, which drive bus lines or buffer memory address registers. It also possesses an Ioff feature that supports live insertion, partial power-down mode, and back-drive protection. These features make it an ideal solution for a wide variety of applications, particularly in the telecommunications and computing industries.

Moreover, the SN74LVCE161284VR is equipped with Distributed VCC and GND Pin Configuration to minimize high-speed switching noise. This feature ensures the device operates smoothly and effectively, even under high-stress conditions. It also has Bus Hold on Data Inputs that eliminates the need for external pullup/pulldown resistors, which simplifies the design process and reduces overall system cost.

With its robust design and advanced features, the SN74LVCE161284VR from Texas Instruments is a reliable and efficient solution for a wide range of digital logic requirements. This product exemplifies Texas Instruments' commitment to innovation and quality, making it a great choice for both professionals and hobbyists.

You May Also Be Interested in

ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Pericom
Lowest to $8.2081
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6219 $58.4876
9+ $11.9975 $107.9775
13+ $11.6226 $151.0938
18+ $11.2477 $202.4586
23+ $10.8727 $250.0721
31+ $9.7480 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess