EN
  • EN
  • DE

PIC16F676-E/P

Part No PIC16F676-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14DIP  /  PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F676
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F676-E/P-NDR
Standard Package 30
Win Source Part Number 1084990-PIC16F676-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F676-E/P CAD Model

Description

Microchip Technology's PIC16F676-E/P Microcontroller

The PIC16F676-E/P is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit CMOS microcontroller integrates 14 I/O pins and is housed in a convenient DIP (Dual In-line Package), making it ideal for prototyping and small-scale production.

With its 3.5KB of flash program memory, the PIC16F676-E/P offers ample space for small to medium complexity programs. The device also includes 128 bytes of EEPROM data memory, which is perfect for storing non-volatile data that must be preserved during power cycles, such as configuration settings or calibration values.

The microcontroller is equipped with an internal 8MHz oscillator, which can be calibrated for precision, eliminating the need for external clock components and thus reducing the overall system cost and complexity. Additionally, it supports a wide operating voltage range from 2.0V to 5.5V, providing flexibility for battery-powered and low-power applications.

One of the standout features of the PIC16F676-E/P is its 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing it to interface with analog sensors and perform sophisticated signal processing tasks. It also includes two comparators, enhancing its capability to handle analog signal monitoring and control tasks without additional external components.

The microcontroller incorporates a variety of serial communication options, including an SPI and I²C bus, which facilitate easy connectivity with peripherals and other microcontrollers. For timing-sensitive operations, the device boasts two 8-bit timers and one 16-bit timer, alongside a Watchdog Timer for system reliability.

Microchip Technology provides robust development tools for the PIC16F676-E/P, including an integrated development environment (IDE), in-circuit debuggers, and programmers. This extensive support ensures a smooth development process, from prototyping to final product deployment.

In summary, the PIC16F676-E/P from Microchip Technology is a highly integrated and cost-effective microcontroller solution that is well-suited for automation, consumer electronics, and automotive applications, among others. Its rich set of features and easy-to-use development tools make it an excellent choice for engineers and hobbyists alike.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess