EN
  • EN
  • DE

PIC16F684T-I/SL

Part No PIC16F684T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 026772-PIC16F684T-I/SL
Family Name PIC16F684
Introduction Date July 15, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F684T-I/SL CAD Model

Description

Microchip Technology PIC16F684T-I/SL Microcontroller

The PIC16F684T-I/SL is a versatile and powerful microcontroller unit (MCU) from the esteemed family of PIC microcontrollers by Microchip Technology. Designed to deliver exceptional performance and flexibility, this MCU is ideal for a wide range of applications, from consumer electronics to industrial automation systems.

This microcontroller features a 14-bit instruction set that enables efficient handling of a variety of tasks. It comes with 3.5 KB of flash memory, allowing for robust program storage, and 128 bytes of EEPROM for data which needs to be retained during power cycles. With 256 bytes of RAM, it offers enough space for temporary data storage during operation.

The PIC16F684T-I/SL operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with most power systems in embedded designs. The device is also equipped with an internal oscillator, which means external components are minimized, reducing the overall system cost and complexity.

One of the standout features of this MCU is its enhanced Capture/Compare/PWM (CCP) module, which is perfect for generating complex waveforms and implementing custom timing and control operations. Additionally, the MCU includes an Analog-to-Digital Converter (ADC) with up to 12 channels, offering precision in converting analog signals to digital data, critical for sensor-based applications.

For communication purposes, the PIC16F684T-I/SL supports various serial communication protocols, including USART, SPI, and I²C, providing a range of options for interfacing with other devices and peripherals. It also boasts Power-On Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), ensuring reliable operation and preventing system crashes.

Encased in an SOIC-14 package, the PIC16F684T-I/SL is compact and can be easily integrated into space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures that it can perform reliably in harsh environments.

Whether you're designing a sophisticated control system or a simple IoT device, the PIC16F684T-I/SL provides the perfect balance of power, flexibility, and cost-effectiveness to meet the needs of your project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0515 $51.2875
60+ $1.6833 $100.9980
92+ $1.6307 $150.0244
127+ $1.5781 $200.4187
164+ $1.5255 $250.1820
220+ $1.3677 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess