EN
  • EN
  • DE

PIC16F685-E/P

Part No PIC16F685-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20DIP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F685
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1319064-PIC16F685-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F685-E/P CAD Model

Description

Microchip Technology PIC16F685-E/P Microcontroller

The PIC16F685-E/P is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a wide range of applications. This device is part of Microchip's extensive PIC16F range, known for its high performance, reliability, and ease of use. The PIC16F685-E/P is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems.

At the heart of the PIC16F685-E/P is a powerful RISC architecture that allows it to execute most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This efficiency ensures swift operation and responsiveness in time-critical applications. The microcontroller is clocked by an internal oscillator with selectable frequencies, eliminating the need for external clock components and thus reducing the overall system cost and complexity.

The device comes with an array of integrated features that facilitate robust system design, including:

  • 14 KB of Flash Memory: Allows ample space for application code, with the added convenience of in-circuit serial programming (ICSP) for easy updates and debugging.
  • 256 Bytes of EEPROM: Provides data retention for critical data storage, even when the power is cycled.
  • 368 Bytes of RAM: Offers sufficient temporary data storage for intermediate calculations and data processing.
  • 35 I/O Pins: Offers versatile interfacing options with other components in a system, enhancing connectivity and peripheral integration.
  • 12-bit Analog-to-Digital Converter: Enables precise analog signal measurement, ideal for sensor interfacing and data acquisition tasks.
  • Multiple Communication Peripherals: Includes USART, SPI, and I2C modules for flexible serial communication with other devices.
  • Enhanced Capture/Compare/PWM (ECCP) Module: Provides advanced control for power and motor applications with minimal CPU overhead.
  • Built-in Comparator Modules: Useful for real-time signal analysis and decision-making processes.

The PIC16F685-E/P operates within a supply voltage range of 2.0V to 5.5V, allowing for flexibility in various power environments and compatibility with both TTL and CMOS logic levels. Additionally, the microcontroller features Power-Saving Sleep mode, brown-out reset, and an extended watchdog timer, all of which contribute to improved system stability and power efficiency.

Supplied in a PDIP package, the PIC16F685-E/P is designed for easy insertion into through-hole PCBs, which is ideal for prototyping and educational purposes. The microcontroller's robust feature set, coupled with Microchip's comprehensive development tools, makes it an excellent choice for designers looking to create sophisticated yet cost-effective solutions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7192 $51.5760
75+ $1.4107 $105.8025
110+ $1.3666 $150.3260
155+ $1.3225 $204.9875
200+ $1.2784 $255.6800
265+ $1.1462 $303.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess