EN
  • EN
  • DE

PIC16F687-I/SO

Part No PIC16F687-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 210064-PIC16F687-I/SO
Popularity Medium
Supply and Demand Status Limited
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian PIC16F687-I/SO CAD Model

Description

Product Overview

The PIC16F687-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications. This versatile 8-bit MCU is part of Microchip's PIC16F family, renowned for its ease of use, low power consumption, and advanced features that enable efficient management of electronic systems.

Key Features

  • Integrated Features: The PIC16F687-I/SO comes with 3.5KB of flash memory, 128 bytes of EEPROM, and 256 bytes of RAM, providing ample space for your application code and data storage. Its rich set of peripherals includes an 8-level deep hardware stack, an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), and two comparators, among others.
  • High Performance: With a precision internal oscillator operating at up to 8MHz, this MCU provides reliable timing for a variety of tasks without the need for external components. It also supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexible power management and compatibility with different power sources.
  • Programmability: The device is fully programmable with a high-endurance Flash/EEPROM technology. It is compatible with Microchip's MPLAB development environment, making it easy to write, debug, and program using Microchip's suite of development tools.
  • Power Efficiency: The PIC16F687-I/SO features Power-Saving Sleep mode, Watchdog Timer, and power-on reset functionalities, ensuring efficient power usage and system reliability.
  • Package: Encased in an SOIC package, the MCU is designed for surface mount technology, providing a compact footprint for space-constrained applications.

Applications

The PIC16F687-I/SO is ideal for a broad spectrum of applications, including industrial control systems, automotive applications, home appliances, consumer electronics, and remote sensors. Its robust feature set and programmability make it a go-to choice for designers looking to create sophisticated and power-conscious devices.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC16F687-I/SO is supported by Microchip's comprehensive technical resources, including datasheets, reference manuals, and application notes, ensuring that developers have the tools they need to succeed in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess