EN
  • EN
  • DE

PIC16F688-I

Part No PIC16F688-I
Manufacturer Microchip Technology
Description 14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSOP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 740756-PIC16F688-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F688-I CAD Model

Description

Microchip Technology's PIC16F688-I Microcontroller

The PIC16F688-I is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. With its efficient RISC architecture, this microcontroller offers excellent speed and power consumption characteristics, making it an ideal choice for embedded systems.

Key Features:

  • Flash Memory: The PIC16F688-I is equipped with 4KB of on-board flash memory, providing ample space for your application code and data storage, with the added benefit of in-circuit serial programming (ICSP) for easy updates and debugging.
  • EEPROM Data: It also includes 256 bytes of EEPROM data memory, allowing for the storage of non-volatile data that is retained even after power cycling.
  • I/O Pins: This microcontroller boasts 12 versatile input/output pins, which can be configured for a variety of functions, including digital I/O, analog input, and PWM output. This flexibility is key for interfacing with various peripherals and sensors.
  • Integrated Oscillator: With an internal oscillator that can be configured up to 8 MHz, the PIC16F688-I simplifies the design by reducing the need for external clock sources.
  • Analog-to-Digital Converter: The device includes a 10-bit, 7-channel ADC, providing precise analog signal measurement capabilities, crucial for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports a range of communication protocols, including USART for serial communication, SPI, and I2C, allowing for easy integration into complex systems with multiple microcontrollers or peripherals.

Applications:

The versatility of the PIC16F688-I makes it suitable for various applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control
  • Home automation
  • Medical devices

With its rich set of features and Microchip's reputation for reliability, the PIC16F688-I microcontroller is a robust choice for designers looking to create sophisticated and power-efficient applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3571 $237.4925
225+ $1.3121 $295.2225
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess