EN
  • EN
  • DE

PIC16F689-I/ML

Part No PIC16F689-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 061790-PIC16F689-I/ML
Popularity Medium
Supply and Demand Status Limited
Quantity per package 91
Ultra Librarian 3D Model Ultra Librarian PIC16F689-I/ML CAD Model

Description

PIC16F689-I/ML Microcontroller

The PIC16F689-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model is part of the PIC16F family, which is well-known for its user-friendly features and robust architecture, making it an ideal choice for designers and hobbyists alike.

The PIC16F689-I/ML is equipped with a 14-bit instruction set that provides a smooth and fast execution of commands, ensuring a quick response time for time-sensitive tasks. Its CPU speed is bolstered by an internal oscillator, which eliminates the need for external clock components, thereby simplifying the design and reducing the overall bill of materials.

This MCU comes with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved between resets or power cycles. Additionally, the device boasts 256 bytes of RAM, allowing for efficient data manipulation and storage during operation.

One of the standout features of the PIC16F689-I/ML is its array of integrated peripherals. These include an analog-to-digital converter (ADC) with up to 12 channels, which is essential for interfacing with analog sensors and transducers. It also includes two comparators, a universal synchronous/asynchronous receiver/transmitter (USART) for serial communication, and a master synchronous serial port (MSSP) module that supports both SPI and I2C protocols, providing versatile options for connecting with other digital devices.

The device's power-saving features are notable, with multiple sleep modes that significantly reduce power consumption during idle periods. It operates over a wide voltage range and is available in a 28-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' suffix, which is suitable for space-constrained applications.

In summary, the PIC16F689-I/ML microcontroller from Microchip Technology is a powerful and feature-rich MCU that offers an excellent balance between performance and power efficiency. Its extensive memory, array of peripherals, and compact form factor make it an excellent choice for a broad spectrum of applications, from simple to complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4696 $53.6352
28+ $3.6674 $102.6872
43+ $3.5528 $152.7704
59+ $3.4382 $202.8538
76+ $3.3236 $252.5936
101+ $2.9797 $300.9497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess