EN
  • EN
  • DE

PIC16F690

Part No PIC16F690
Manufacturer Microchip Technology
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1237983-PIC16F690
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC16F690 CAD Model

Description

Microchip Technology's PIC16F690 Microcontroller

The PIC16F690 is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This member of the popular PIC16F family boasts a rich set of features that make it ideal for embedded systems requiring low power consumption and high performance within a compact package.

At the heart of the PIC16F690 is a high-performance RISC CPU with a 14-bit instruction set that enables efficient operation at speeds of up to 20 MHz. With its 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, the PIC16F690 is well-equipped to handle complex tasks and data-intensive operations.

The device comes with an impressive array of integrated peripherals that enhance its functionality and reduce the need for external components. Key features include:

  • 35 I/O pins that provide ample interfacing capabilities with other devices.
  • Analog-to-digital converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals.
  • Two comparators with programmable voltage reference that facilitate analog signal processing.
  • A Capture/Compare/PWM (CCP) module for advanced timing and control operations.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication, supporting RS-232, RS-485, and LIN protocols.
  • Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities for multi-device communication.

The PIC16F690 also features a comprehensive set of safety and power-saving mechanisms. Its brown-out reset, extended watchdog timer, and oscillator start-up timer ensure reliable operation under varying conditions, while power-saving modes like Idle and Sleep help conserve energy in battery-powered applications.

Programming and customization of the PIC16F690 is facilitated through the use of Microchip's MPLAB® IDE and a wide range of development tools. The microcontroller's in-circuit debugging capability allows for real-time debugging, which significantly speeds up development and troubleshooting processes.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F690 provides a cost-effective and flexible solution that can meet the demands of your next project.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3047 $52.1880
95+ $1.0706 $101.7070
145+ $1.0371 $150.3795
200+ $1.0037 $200.7400
260+ $0.9702 $252.2520
345+ $0.8698 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess