EN
  • EN
  • DE

PIC16F716-I/SS

Part No PIC16F716-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 037478-PIC16F716-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F716-I/SS CAD Model

Description

Microchip Technology PIC16F716-I/SS Microcontroller

The PIC16F716-I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. Designed to operate with a wide range of applications, this versatile microcontroller is ideal for embedded systems that require low power consumption and high efficiency. The SS designation in the part number indicates that this microcontroller is available in a 20-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

With a wide operating voltage range of 2.0V to 5.5V, the PIC16F716-I/SS can be integrated into systems that require battery operation or are powered by various power sources. It features a 3.5KB of flash memory for program storage, ensuring ample space for complex code and the ability to reprogram during the product's lifecycle. The device also includes 128 bytes of EEPROM data memory, which provides storage for non-volatile data.

The microcontroller's 256 bytes of RAM ensure smooth and efficient handling of variables and data processing. Its clock speed of up to 20MHz allows for rapid instruction execution, making it an excellent choice for time-sensitive tasks. The PIC16F716-I/SS also boasts an array of built-in peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a Timer0 module that provides a reliable timing source.

For enhanced interfacing capabilities, the PIC16F716-I/SS features a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™ bus. This versatility makes it easy to communicate with other microcontrollers, sensors, and peripheral devices. Additionally, its 13 I/O pins allow for flexible connection to external components, making it a robust choice for a wide range of applications such as automotive, consumer electronics, and industrial automation.

The microcontroller's robust feature set is complemented by its Power-saving Sleep mode, Watchdog Timer, and Power-on Reset functions, ensuring reliable operation and system stability. Whether you're developing a new product or upgrading an existing system, the PIC16F716-I/SS from Microchip Technology offers a balance of performance, power efficiency, and versatility to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8091 $50.5638
44+ $2.3049 $101.4156
68+ $2.2329 $151.8372
93+ $2.1608 $200.9544
120+ $2.0888 $250.6560
161+ $1.8727 $301.5047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,194 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess