EN
  • EN
  • DE

MAX921EPA

Part No MAX921EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra Low-Power, Single/Dual-Supply Comparators | IC COMPARATOR SGL LOW PWR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 5μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX921
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215350-MAX921EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX921EPA CAD Model

Description

The MAX921EPA is a single comparator from Maxim Integrated, renowned for its low power consumption and high-speed operation. This precision voltage comparator is designed to provide optimal performance in systems where efficiency and speed are critical. With its compact 8-pin DIP package, the MAX921EPA is an ideal choice for space-constrained applications.

Key Features

  • Low Power Consumption: The MAX921EPA operates with a quiescent current of just 4µA, making it exceptionally energy-efficient for battery-powered and portable devices.
  • High Speed: Despite its low power usage, this comparator does not compromise on speed, boasting a fast propagation delay of 80ns.
  • Single-Supply Operation: It can operate from a single +2.5V to +11V supply, or from dual supplies of ±1.25V to ±5.5V, providing flexibility in various circuit designs.
  • Internal Hysteresis: The MAX921EPA features built-in hysteresis which enhances noise immunity and ensures stable operation.
  • Integrated Reference: An onboard 1.182V ±1% reference voltage offers a convenient benchmark for comparison, reducing external component requirements.

Applications

The MAX921EPA is suitable for a wide range of applications, including:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Portable Equipment

Design and Integration

Designers can easily integrate the MAX921EPA into their systems due to its user-friendly pin configuration and the availability of comprehensive technical documentation from Maxim Integrated. With its robust design, the MAX921EPA operates reliably across a wide temperature range of -40°C to +85°C, ensuring consistent performance in diverse environments.

Conclusion

The Maxim Integrated MAX921EPA comparator is an excellent choice for designers looking for a balance between power efficiency and high-speed operation. Its low power consumption, fast response time, and integrated features make it a versatile component for various electronic systems. Maxim Integrated's commitment to quality ensures that the MAX921EPA is a reliable and cost-effective solution for precision voltage comparison needs.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess