EN
  • EN
  • DE

PIC16F720T-I/SS

Part No PIC16F720T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F720
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F720T-I/SS-ND,PIC16F720T-I/SSCT,PIC16F720T-I/SSTR,PIC16F720T-I/SSDKR
Standard Package 1,600
Win Source Part Number 1319102-PIC16F720T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F720T-I/SS CAD Model

Description

MICROCHIP PIC16F720T-I/SS Microcontroller

The Microchip PIC16F720T-I/SS is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals. This microcontroller is part of Microchip's extensive PIC family and is designed to support a wide range of applications, from industrial control systems to consumer electronics. With its small footprint and SSOP (Shrink Small Outline Package) form factor, the PIC16F720T-I/SS is ideal for space-constrained applications.

Key Features:

  • CPU: The device features a precision 8-bit CMOS microcontroller with an enhanced mid-range architecture.
  • Memory: Equipped with 1.75KB of Flash program memory and 128 bytes of RAM, it provides ample space for application code and data storage.
  • Speed: It operates at a maximum frequency of 20MHz, providing robust processing power for a variety of tasks.
  • Analog-to-Digital Converter (ADC): Features a 10-bit ADC with up to 12 channels, allowing for accurate analog signal measurement.
  • I/O Ports: Offers up to 18 I/O pins, giving designers flexibility in interfacing with external components.
  • Timers: Comes with two 8-bit timers and one 16-bit timer, which can be used for timing and control applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: Supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • In-Circuit Serial Programming™ (ICSP™): Allows for easy and convenient programming and reprogramming of the device.

Applications:

The PIC16F720T-I/SS is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its rich set of features and capabilities, the Microchip PIC16F720T-I/SS microcontroller is an excellent choice for designers looking for a reliable and efficient solution for their embedded projects.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3327 $51.3194
53+ $1.9140 $101.4420
81+ $1.8542 $150.1902
112+ $1.7944 $200.9728
145+ $1.7346 $251.5170
193+ $1.5551 $300.1343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,383 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess