EN
  • EN
  • DE

STM32L011K4U6TR

Part No STM32L011K4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32L011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-STM32L011K4U6TRCT,497-STM32L011K4U6TR,STM32L011K4U6TR-ND,497-STM32L011K4U6TRDKR
Standard Package 3,000
Win Source Part Number 1097133-STM32L011K4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32L011K4U6TR CAD Model

Description

STM32L011K4U6TR Microcontroller - STMicroelectronics

The STM32L011K4U6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of their ultra-low-power STM32L0 series. This series is renowned for its energy efficiency, making it an ideal choice for battery-operated applications, energy-harvesting systems, and smart sensors. The STM32L011K4U6TR is specifically designed to offer a balance between performance and power consumption, delivering a high level of functionality in a compact package.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, suitable for various embedded applications.
  • Energy Efficiency: Ultra-low-power consumption with multiple power-saving modes including Stop and Standby.
  • Package: Housed in a UFQFPN 32-pin package with a 2.5 x 2.5 mm footprint, making it ideal for space-constrained applications.
  • Supply Voltage: Flexible power supply options with a VDD from 1.65 V to 3.6 V.
  • I/Os: Up to 26 I/O ports with various multiplexed functions, including 5-channel DMA controller, 11 timers, and support for I²C, USART, SPI, and many other communication protocols.
  • ADC: 12-bit, 0.2 μs Analog-to-Digital Converter with up to 9 channels.
  • Temperature Range: Operational from -40°C to 85°C, suitable for harsh environmental conditions.

Applications:

The STM32L011K4U6TR MCU is versatile and can be used in a wide array of applications, including but not limited to:

  • Wearable devices
  • Internet of Things (IoT) nodes
  • Medical devices
  • Industrial sensors and controls
  • Energy management systems

In summary, the STM32L011K4U6TR from STMicroelectronics is a robust microcontroller that offers a blend of energy efficiency, performance, and a rich set of peripherals. Its small form factor and low power consumption make it an excellent choice for designers looking to create compact, energy-sensitive applications without sacrificing functionality.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9383 $51.1979
31+ $3.2314 $100.1734
48+ $3.1305 $150.2640
67+ $3.0295 $202.9765
86+ $2.9285 $251.8510
115+ $2.6256 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,255 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess