EN
  • EN
  • DE

PIC16F76-I/SSG

Part No PIC16F76-I/SSG
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0448+
Reference case SSOP28
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 740757-PIC16F76-I/SSG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F76-I/SSG CAD Model

Description

The PIC16F76-I/SSG is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is based on Microchip's famous PIC architecture, which is known for its ease of use, reliability, and efficiency in both power and performance.

Key Features:

  • Core: The PIC16F76-I/SSG features a high-performance RISC CPU with only 35 single-word instructions to learn. The simplicity of the instruction set reduces the learning curve for developers and speeds up the development process.
  • Program Memory: It comes with 14 KB of flash program memory, which is ample space for many applications, and allows for self-reprogramming, which can be useful for firmware updates and modifications.
  • Data Memory: The device includes 368 bytes of RAM and 256 bytes of EEPROM data memory, providing enough space for temporary data storage and non-volatile storage for important data that must be retained during power cycles.
  • I/O Ports: With up to 22 versatile I/O pins, the microcontroller is capable of handling various input and output operations, making it suitable for interfacing with sensors, actuators, and other peripherals.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which can be used for a variety of timing-related tasks, such as generating time delays or measuring time intervals.
  • Analog-to-Digital Converter: The built-in 10-bit, 5-channel ADC allows the microcontroller to convert analog signals to digital, enabling it to process signals from analog sensors and other analog sources.
  • Communication Peripherals: The device supports serial communication with USART, SPI, and I²C modules, providing flexibility in communication with other devices and systems.
  • Operating Voltage: The PIC16F76-I/SSG operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with various electronic components.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The microcontroller is available in a 28-SSOP package, which is compact and suitable for space-constrained applications.

In summary, the PIC16F76-I/SSG from Microchip Technology is a robust and flexible microcontroller that can serve as the heart of various electronic projects and products. Its rich feature set, combined with Microchip's support and resources, make it an excellent choice for designers and hobbyists alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8180 $63.6300
80+ $1.4923 $119.3840
120+ $1.4461 $173.5320
170+ $1.3987 $237.7790
215+ $1.3525 $290.7875
290+ $1.2128 $351.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess