EN
  • EN
  • DE

PIC16F870T-I/SO

Part No PIC16F870T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001446-PIC16F870T-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Ultra Librarian 3D Model Ultra Librarian PIC16F870T-I/SO CAD Model

Description

The PIC16F870T-I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with technical features and capabilities. Manufactured by Microchip Technology, this microcontroller is part of the famous PIC16F family, renowned for their ease of use and robust performance in a wide array of electronic applications.

This particular model comes in a small-outline (SO) package, which is surface-mountable, making it ideal for space-constrained applications. The 'T' in its name indicates an extended temperature range, and the 'I' denotes an industrial temperature range, meaning that this microcontroller is designed to operate reliably in harsh environmental conditions.

Key Features:

  • Core: The PIC16F870T-I/SO features a powerful RISC architecture that allows for fast processing with a maximum speed of 20 MHz.
  • Memory: It is equipped with 3.5KB of flash memory for program storage, along with 128 bytes of EEPROM data memory and 256 bytes of RAM for variable storage.
  • I/O Pins: The device includes 22 programmable input/output pins, offering flexibility for interfacing with various peripherals and sensors.
  • Timers: It has two timers, including an 8-bit timer and a 16-bit timer, providing a range of timing and counting functionalities.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Power-Saving Modes: Multiple power-saving modes, such as Sleep and Idle, help to reduce power consumption and extend battery life in portable applications.
  • In-Circuit Serial Programming™ (ICSP™): The device supports ICSP, enabling users to program the microcontroller after it has been placed in a circuit, facilitating updates and debugging.

The PIC16F870T-I/SO is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, automotive applications, consumer electronics, and more. Its robust feature set, combined with Microchip's support and resources, makes it a reliable choice for designers and engineers looking for a microcontroller that delivers both performance and flexibility.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9815 $53.8890
14+ $7.3694 $103.1716
22+ $7.1391 $157.0602
29+ $6.9088 $200.3552
38+ $6.6785 $253.7830
51+ $5.9877 $305.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,106 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess