EN
  • EN
  • DE

PIC16F873AT-I/SO

Part No PIC16F873AT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001569-PIC16F873AT-I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC16F873AT-I/SO CAD Model

Description

Microchip Technology's PIC16F873AT-I/SO Microcontroller

The PIC16F873AT-I/SO is a high-performance, CMOS Flash-based 8-bit microcontroller with integrated analog-to-digital converter (ADC) from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's extensive PIC family, renowned for their ease of use and robust performance in a wide range of applications.

Key Features:

  • Core: The device features a PIC architecture with a maximum CPU speed of 20 MHz, providing a solid foundation for applications that require a balance between power efficiency and processing capability.
  • Program Memory: It comes with 7 KB of Flash memory, which is ideal for storing firmware and applications that can be updated in the field.
  • Data Memory: The microcontroller includes 192 bytes of EEPROM and 368 bytes of RAM, allowing for efficient data storage and manipulation.
  • I/O and Peripherals: Equipped with 22 I/O pins, it offers flexibility in interfacing with external devices. The PIC16F873AT-I/SO also includes a variety of peripherals such as timers, serial communication (USART), and a synchronous serial port (SSP) for SPI and I2C communication.
  • Analog Features: An integrated 10-bit ADC with 5 channels provides the capability to interface with analog sensors and devices, making it suitable for applications requiring analog to digital conversions.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: It is designed to function across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The versatility of the PIC16F873AT-I/SO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

Packaging:

This microcontroller is offered in a 28-pin SOIC package, ensuring compactness and ease of PCB design and manufacturing.

With its robust set of features and capabilities, the PIC16F873AT-I/SO from Microchip Technology is a go-to microcontroller for designers looking to create scalable and cost-effective embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8911 $50.5843
28+ $3.6448 $102.0544
43+ $3.5217 $151.4331
62+ $3.2754 $203.0748
80+ $3.1523 $252.1840
100+ $3.0292 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess