EN
  • EN
  • DE

PIC16F873T-04/SO

Part No PIC16F873T-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210071-PIC16F873T-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F873T-04/SO CAD Model

Description

Product Overview: PIC16F873T-04/SO - Microchip Technology

The PIC16F873T-04/SO from Microchip Technology is a versatile and powerful microcontroller designed to cater to a wide range of applications, from industrial controls to consumer electronics. This 8-bit CMOS microcontroller is part of Microchip's renowned PIC16F family, well-known for their ease of use and robust performance.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture with only 35 single-word instructions. This design enables a high level of efficiency in instruction processing, with most instructions executed in a single cycle.
  • Flash Memory: Equipped with 4KB of flash memory, the PIC16F873T-04/SO offers ample space for program storage, and the flash technology allows for easy reprogramming and code updates.
  • RAM and EEPROM: The microcontroller includes 192 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile memory needs, ensuring data retention even after power cycles.
  • Operating Speed: Operating at a frequency of 4 MHz, this microcontroller balances power consumption and processing speed, making it suitable for battery-powered and power-sensitive applications.
  • I/O Ports: It provides 22 I/O pins, which are configurable for a variety of interfacing requirements, allowing for flexible connection to peripheral devices.
  • Peripheral Features: The PIC16F873T-04/SO boasts an array of integrated peripherals including timers, an 8-channel 10-bit analog-to-digital converter, synchronous serial port (SSP) with SPI and I2C, and USART for serial communication.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Power-down modes, help to reduce power consumption and extend battery life in portable applications.
  • Package: The microcontroller comes in a small-outline (SO) package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16F873T-04/SO makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Consumer electronics

With its rich set of features and reliable performance, the PIC16F873T-04/SO from Microchip Technology stands as a solid choice for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess