EN
  • EN
  • DE

PIC16F877-20/PQ

Part No PIC16F877-20/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 210074-PIC16F877-20/PQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F877-20/PQ CAD Model

Description

Product Overview: PIC16F877-20/PQ - Microchip Technology

The PIC16F877-20/PQ is a powerful microcontroller that offers a versatile solution for a wide range of embedded applications. Manufactured by Microchip Technology, this device is part of the renowned PIC16F family, known for its user-friendly interface and high-performance capabilities. The PIC16F877-20/PQ operates at a maximum frequency of 20MHz, providing a swift response and efficient processing for time-sensitive tasks.

This microcontroller comes in a 44-pin QFP (Quad Flat Package) that is conducive to space-saving designs while offering enough pins for extensive input/output (I/O) options. The PIC16F877-20/PQ boasts an impressive set of features, including 14KB of flash memory, which provides ample space for application code, and 368 bytes of RAM, ensuring smooth operation and data handling. Additionally, it has 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

The device is equipped with an 8-bit architecture that is both powerful and energy-efficient, making it suitable for battery-operated devices. It supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in various power supply designs. Moreover, the PIC16F877-20/PQ features a rich set of peripherals, including two capture/compare/PWM modules, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C bus, and a USART module for serial communication.

For developers looking to implement analog functionalities, the microcontroller provides ten analog channels with an integrated 10-bit A/D converter, which makes it a great choice for sensor interfacing and analog signal processing. The device also incorporates several safety features such as a Watchdog Timer, brown-out reset, and on-chip voltage regulator, ensuring reliable operation under varying conditions.

The PIC16F877-20/PQ is supported by Microchip's MPLAB development environment, which includes a comprehensive suite of tools for programming and debugging, thus accelerating the development process and reducing time to market. Whether you're designing industrial control systems, consumer electronics, or automotive applications, the PIC16F877-20/PQ is an excellent microcontroller that combines performance, versatility, and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6194 $58.8582
7+ $16.0980 $112.6860
10+ $15.5949 $155.9490
14+ $15.0918 $211.2852
18+ $14.5888 $262.5984
23+ $13.0796 $300.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess