The PIC16F877-20I/PT is a versatile 8-bit microcontroller from the renowned manufacturer, Microchip Technology. It is a part of the popular PIC16F series, known for their high performance, reliability, and ease of use. This microcontroller is designed to support complex embedded systems with its rich feature set and flexible I/O options.
Key Features
- CPU: High-performance RISC CPU with a 20 MHz clock speed, providing a processing speed of 5 MIPS (Million Instructions Per Second).
- Program Memory: 14 KB of flash memory, which allows for up to 8,000 x 14 words of program code storage.
- Data Memory: 368 bytes of RAM and 256 bytes of EEPROM for data storage.
- I/O Ports: 33 versatile I/O pins to connect with various peripherals and sensors.
- Timers: Three built-in timers for precise event timing and pulse width modulation (PWM).
- Analog-to-Digital Converter: 10-bit, 8-channel ADC for interfacing with analog sensors and inputs.
- Communication Interfaces: Supports multiple serial communication protocols, including USART, SPI, and I²C, for easy connection to other devices and networks.
- Power Management: Wide operating voltage range from 2.0V to 5.5V, with power-saving modes like Idle and Power-down.
- Temperature Range: Industrial temperature range (-40°C to +85°C), making it suitable for harsh environments.
- Package: Available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
Applications
The PIC16F877-20I/PT microcontroller is highly suited for a wide range of applications such as automotive, consumer electronics, industrial automation, and IoT devices. Its robust architecture and extensive peripheral integration make it a go-to choice for designers seeking a reliable and cost-effective solution for sophisticated control systems.
Support and Resources
Microchip Technology provides comprehensive support for the PIC16F877-20I/PT, including development tools, software libraries, and documentation to streamline the development process. Engineers and developers can access the Microchip website for datasheets, reference manuals, and community forums to assist with their design and troubleshooting needs.