EN
  • EN
  • DE

PIC16F877T-20/PT

Part No PIC16F877T-20/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F877
Other Names PIC16F877T-20/PTR
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264428-PIC16F877T-20/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F877T-20/PT CAD Model

Description

Microchip Technology's PIC16F877T-20/PT Microcontroller

The PIC16F877T-20/PT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This versatile and powerful MCU is part of the popular PIC16F family, known for its ease of use and flexibility in various electronic applications. The PIC16F877T-20/PT is designed to cater to a wide range of tasks, from simple to complex, making it an ideal choice for hobbyists, educators, and professional engineers alike.

At the heart of the PIC16F877T-20/PT is a robust 8-bit architecture that operates at a maximum speed of 20 MHz. This microcontroller is equipped with 14KB of flash memory, ensuring ample space for application code, and 368 bytes of EEPROM, which provides reliable data storage for critical information that must be preserved between resets. With 256 bytes of RAM, this MCU ensures smooth and efficient processing for a variety of tasks.

In terms of I/O capabilities, the PIC16F877T-20/PT boasts an impressive array of features. It includes 33 I/O pins, providing a high degree of interfacing flexibility with peripherals and other devices. The MCU also supports various communication protocols such as USART, SPI, and I²C, enabling it to easily communicate with other microcontrollers, sensors, and modules.

For analog interfacing, the PIC16F877T-20/PT comes with 8 channels of 10-bit Analog-to-Digital Converters (ADC), making it suitable for applications that require precise analog signal measurement. The microcontroller also includes two analog comparators and a Capture/Compare/PWM (CCP) module, which are invaluable for real-time control applications such as motor control and dimming lights.

Programmers will appreciate the MCU's in-circuit debugging features, which simplify the development process by allowing for real-time code monitoring and debugging. Additionally, the PIC16F877T-20/PT is compatible with Microchip's MPLAB IDE and a wide range of third-party development tools, ensuring a user-friendly programming experience.

The PIC16F877T-20/PT is available in a 44-pin TQFP package, offering a compact footprint for space-constrained applications. Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F877T-20/PT from Microchip Technology provides a reliable and adaptable solution for your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7745 $56.3235
7+ $15.4048 $107.8336
11+ $14.9234 $164.1574
14+ $14.4420 $202.1880
18+ $13.9606 $251.2908
24+ $12.5164 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess